RAB Lighting Lighting Fixture PLED78N

Description
16 INCH DIA X 4.7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD RETAIL SETTINGS, WORKSPACE LIGHTING APPLICATION PENDANT MOUNTING 6 LAMP(S) PENDANT LIGHT FIXTURE LED LAMP TYPE 78 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 6871 LUMEN INTENSITY WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.78/0.51/0.45/0.39 AMPERE POWER RATING 89 W COLOR TEMPERATURE 4000 K COLOR RENDERING INDEX 82 TEMPERATURE RATING 40 DEG C
Description
16 INCH DIA X 4.7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD RETAIL SETTINGS, WORKSPACE LIGHTING APPLICATION PENDANT MOUNTING 6 LAMP(S) PENDANT LIGHT FIXTURE LED LAMP TYPE 78 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 6871 LUMEN INTENSITY WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.78/0.51/0.45/0.39 AMPERE POWER RATING 89 W COLOR TEMPERATURE 4000 K COLOR RENDERING INDEX 82 TEMPERATURE RATING 40 DEG C

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - PLED78N - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
PLED78N
Lighting Fixture PLED78N
16 INCH DIA X 4.7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD RETAIL SETTINGS, WORKSPACE LIGHTING APPLICATION PENDANT MOUNTING 6 LAMP(S) PENDANT LIGHT FIXTURE LED LAMP TYPE 78 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 6871 LUMEN INTENSITY WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.78/0.51/0.45/0.39 AMPERE POWER RATING 89 W COLOR TEMPERATURE 4000 K COLOR RENDERING INDEX 82 TEMPERATURE RATING 40 DEG C
  • 16 INCH DIA X 4.7 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377-2015 APPLICABLE STANDARD
  • RETAIL SETTINGS, WORKSPACE LIGHTING APPLICATION
  • PENDANT MOUNTING
  • 6 LAMP(S)
  • PENDANT LIGHT FIXTURE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 6871 LUMEN INTENSITY
  • WET LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • CURRENT RATING 0.78/0.51/0.45/0.39 AMPERE
  • POWER RATING 89 W
  • COLOR TEMPERATURE 4000 K
  • COLOR RENDERING INDEX 82
  • TEMPERATURE RATING 40 DEG C
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLED78N
Product Name Lighting Fixture
Application Commercial
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details