RAB Lighting Pendant Light Fixture PLED2X26W

Description
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INITIAL INTENSITY 4688 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INITIAL INTENSITY 4688 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PLED2X26W - RAB Lighting
Northvale, NJ, USA
Pendant Light Fixture
PLED2X26W
Pendant Light Fixture PLED2X26W
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INITIAL INTENSITY 4688 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • 1 FT 7-1/4 INCH
  • 9-1/2 INCH
  • 2-7/8 INCH
  • 42 INCH WIRE LENGTH
  • UL APPROVAL
  • 2 LAMP(S)
  • 52 W WATTAGE
  • LED LAMP TYPE
  • LPENDANT[TM] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • INITIAL INTENSITY 4688 LUMEN
  • TEMPERATURE RATING 40 DEG C
  • INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM
  • PLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLED2X26W
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details