RAB Lighting Pendant Light Fixture PLED2X26/UP

Description
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION MOUNTING TYPE UPLIGHT COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 67 INITIAL INTENSITY 5519 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION MOUNTING TYPE UPLIGHT COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 67 INITIAL INTENSITY 5519 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PLED2X26/UP - RAB Lighting
Northvale, NJ, USA
Pendant Light Fixture
PLED2X26/UP
Pendant Light Fixture PLED2X26/UP
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION MOUNTING TYPE UPLIGHT COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 67 INITIAL INTENSITY 5519 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • 1 FT 7-1/4 INCH
  • 9-1/2 INCH
  • 2-7/8 INCH
  • 42 INCH WIRE LENGTH
  • UL APPROVAL
  • 2 LAMP(S)
  • 52 W WATTAGE
  • LED LAMP TYPE
  • LPENDANT[TM] BRAND
  • APPLICATION WET LOCATION
  • MOUNTING TYPE UPLIGHT
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • COLOR RENDERING INDEX 67
  • INITIAL INTENSITY 5519 LUMEN
  • TEMPERATURE RATING 40 DEG C
  • INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM
  • PLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLED2X26/UP
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details