RAB Lighting Pendant Light Fixture PLED2X20

Description
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-3/8 INCH 9-1/2 INCH 2-3/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 40 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 69 INITIAL INTENSITY 2764 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-3/8 INCH 9-1/2 INCH 2-3/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 40 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 69 INITIAL INTENSITY 2764 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PLED2X20 - RAB Lighting
Northvale, NJ, USA
Pendant Light Fixture
PLED2X20
Pendant Light Fixture PLED2X20
DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-3/8 INCH 9-1/2 INCH 2-3/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 40 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 69 INITIAL INTENSITY 2764 LUMEN TEMPERATURE RATING 40 DEG C INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM PLED MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • 1 FT 7-3/8 INCH
  • 9-1/2 INCH
  • 2-3/8 INCH
  • 42 INCH WIRE LENGTH
  • UL APPROVAL
  • 2 LAMP(S)
  • 40 W WATTAGE
  • LED LAMP TYPE
  • LPENDANT[TM] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 69
  • INITIAL INTENSITY 2764 LUMEN
  • TEMPERATURE RATING 40 DEG C
  • INCLUDES CIRCULAR CANOPY, (3) 6 INCH TO 3 FT MOUNTING STEM
  • PLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLED2X20
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details