RAB Lighting Modular Surface Fixture PANEL2X2-34Y

Description
WHITE COLOR 23-3/4 INCH 23-3/4 INCH 5 INCH 2 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE APPROVAL UL APPLICATION DAMP LOCATION INTENSITY 3211 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 34 W ON/OFF DIMMING HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM LAMP LIFE 100000 HR PANEL MODEL
Datasheet
Description
WHITE COLOR 23-3/4 INCH 23-3/4 INCH 5 INCH 2 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE APPROVAL UL APPLICATION DAMP LOCATION INTENSITY 3211 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 34 W ON/OFF DIMMING HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM LAMP LIFE 100000 HR PANEL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL2X2-34Y - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL2X2-34Y
Modular Surface Fixture PANEL2X2-34Y
WHITE COLOR 23-3/4 INCH 23-3/4 INCH 5 INCH 2 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE APPROVAL UL APPLICATION DAMP LOCATION INTENSITY 3211 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 34 W ON/OFF DIMMING HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM LAMP LIFE 100000 HR PANEL MODEL
  • WHITE COLOR
  • 23-3/4 INCH
  • 23-3/4 INCH
  • 5 INCH
  • 2 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HIGH TRANSMISSION ACRYLIC LENS TYPE
  • APPROVAL UL
  • APPLICATION DAMP LOCATION
  • INTENSITY 3211 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • LAMP WATTAGE 34 W
  • ON/OFF DIMMING
  • HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM
  • LAMP LIFE 100000 HR
  • PANEL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL2X2-34Y
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details