RAB Lighting Floodlight Fixture MEGS250QT/PCS

Description
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND INITIAL LUMENS 29000 LAMP HOURS 24000 INPUT WATTAGE 295 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
Datasheet
Description
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND INITIAL LUMENS 29000 LAMP HOURS 24000 INPUT WATTAGE 295 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MEGS250QT/PCS - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
MEGS250QT/PCS
Floodlight Fixture MEGS250QT/PCS
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND INITIAL LUMENS 29000 LAMP HOURS 24000 INPUT WATTAGE 295 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
  • 16 INCH W X 7.42 INCH D X 21 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD
  • 2.1 SQ FT EPA
  • MEGAFLOOD[R] BRAND
  • INITIAL LUMENS 29000
  • LAMP HOURS 24000
  • INPUT WATTAGE 295 W
  • INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MEGS250QT/PCS
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details