RAB Lighting Floodlight Fixture MEGH400SFPS/480

Description
16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF BALLAST TYPE ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA REFLECTOR MATERIAL ANODIZED ALUMINUM LENS MATERIAL SHOCK RESISTANT GLASS CURRENT RATING 0.9/1 AMPERE INTENSITY 40000 LUMEN RATED LIFE IN HOUR 20000 APPLICATION WET LOCATION
Datasheet
Description
16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF BALLAST TYPE ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA REFLECTOR MATERIAL ANODIZED ALUMINUM LENS MATERIAL SHOCK RESISTANT GLASS CURRENT RATING 0.9/1 AMPERE INTENSITY 40000 LUMEN RATED LIFE IN HOUR 20000 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MEGH400SFPS/480 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
MEGH400SFPS/480
Floodlight Fixture MEGH400SFPS/480
16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF BALLAST TYPE ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA REFLECTOR MATERIAL ANODIZED ALUMINUM LENS MATERIAL SHOCK RESISTANT GLASS CURRENT RATING 0.9/1 AMPERE INTENSITY 40000 LUMEN RATED LIFE IN HOUR 20000 APPLICATION WET LOCATION
  • 16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIP FITTER, 2-3/8 INCH OD MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF BALLAST TYPE
  • ED28 METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD
  • 2.1 SQ FT EPA
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • LENS MATERIAL SHOCK RESISTANT GLASS
  • CURRENT RATING 0.9/1 AMPERE
  • INTENSITY 40000 LUMEN
  • RATED LIFE IN HOUR 20000
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MEGH400SFPS/480
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details