RAB Lighting Floodlight Fixture HBLED10YB

Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 297 LUMEN COLOR RENDERING INDEX 75 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 13 W HBLED MODEL
Datasheet
Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 297 LUMEN COLOR RENDERING INDEX 75 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 13 W HBLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED10YB - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED10YB
Floodlight Fixture HBLED10YB
5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 297 LUMEN COLOR RENDERING INDEX 75 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 13 W HBLED MODEL
  • 5-5/8 INCH DIA X 8-1/2 INCH L SIZE
  • CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
  • LED LAMP TYPE
  • 10 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 297 LUMEN
  • COLOR RENDERING INDEX 75
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 13 W
  • HBLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED10YB
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details