RAB Lighting Floodlight Fixture HBHN70HA

Description
5 5/8 INCH DIA X 8 1/4 INCH L SIZE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING HX AUTO, NPF BALLAST TYPE 0 LAMP INCLUDED PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE COLOR BRONZE
Datasheet
Description
5 5/8 INCH DIA X 8 1/4 INCH L SIZE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING HX AUTO, NPF BALLAST TYPE 0 LAMP INCLUDED PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE COLOR BRONZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBHN70HA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBHN70HA
Floodlight Fixture HBHN70HA
5 5/8 INCH DIA X 8 1/4 INCH L SIZE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING HX AUTO, NPF BALLAST TYPE 0 LAMP INCLUDED PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE COLOR BRONZE
  • 5 5/8 INCH DIA X 8 1/4 INCH L SIZE
  • POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED ARM MOUNTING
  • HX AUTO, NPF BALLAST TYPE
  • 0 LAMP INCLUDED
  • PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • COLOR BRONZE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBHN70HA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details