RAB Lighting Floodlight Fixture HBHH100HQTB

Description
5-5/8 INCH DIA X 8-1/4 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE NO LAMP INCLUDED PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION INITIAL INTENSITY 6800 LUMEN BALLAST INPUT WATTAGE 129 W WITH HOOD, CLOSE UP PLUG HBH MODEL
Datasheet
Description
5-5/8 INCH DIA X 8-1/4 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE NO LAMP INCLUDED PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION INITIAL INTENSITY 6800 LUMEN BALLAST INPUT WATTAGE 129 W WITH HOOD, CLOSE UP PLUG HBH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBHH100HQTB - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBHH100HQTB
Floodlight Fixture HBHH100HQTB
5-5/8 INCH DIA X 8-1/4 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE NO LAMP INCLUDED PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION INITIAL INTENSITY 6800 LUMEN BALLAST INPUT WATTAGE 129 W WITH HOOD, CLOSE UP PLUG HBH MODEL
  • 5-5/8 INCH DIA X 8-1/4 INCH L SIZE
  • BLACK POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 60 DEGREE DISTRIBUTION/BEAM SPREAD
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 6800 LUMEN
  • BALLAST INPUT WATTAGE 129 W
  • WITH HOOD, CLOSE UP PLUG
  • HBH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBHH100HQTB
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details