RAB Lighting Outdoor Ceiling Light HAZXLED26CF

Description
10 INCH DIA X 6 INCH H SIZE NATURAL POLYESTER POWDER COATED FINISH UL 844, UL 1958, UL 8750 APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR FLAT GLASS LENS REFRACTOR/LENS TYPE COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 69 ENCLOSURE TYPE IP66 MOUNTING TYPE CEILING INTENSITY 2881 LUMEN LAMP LIFE 100000 HR WITH CLOSED CELL SILICONE GASKET, DIE-CAST ALUMINUM LENS FRAME, SEMI SPECULAR ALUMINUM REFLECTOR, MOU HAZXLED MODEL
Description
10 INCH DIA X 6 INCH H SIZE NATURAL POLYESTER POWDER COATED FINISH UL 844, UL 1958, UL 8750 APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR FLAT GLASS LENS REFRACTOR/LENS TYPE COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 69 ENCLOSURE TYPE IP66 MOUNTING TYPE CEILING INTENSITY 2881 LUMEN LAMP LIFE 100000 HR WITH CLOSED CELL SILICONE GASKET, DIE-CAST ALUMINUM LENS FRAME, SEMI SPECULAR ALUMINUM REFLECTOR, MOU HAZXLED MODEL

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - HAZXLED26CF - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
HAZXLED26CF
Outdoor Ceiling Light HAZXLED26CF
10 INCH DIA X 6 INCH H SIZE NATURAL POLYESTER POWDER COATED FINISH UL 844, UL 1958, UL 8750 APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR FLAT GLASS LENS REFRACTOR/LENS TYPE COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 69 ENCLOSURE TYPE IP66 MOUNTING TYPE CEILING INTENSITY 2881 LUMEN LAMP LIFE 100000 HR WITH CLOSED CELL SILICONE GASKET, DIE-CAST ALUMINUM LENS FRAME, SEMI SPECULAR ALUMINUM REFLECTOR, MOU HAZXLED MODEL
  • 10 INCH DIA X 6 INCH H SIZE
  • NATURAL POLYESTER POWDER COATED FINISH
  • UL 844, UL 1958, UL 8750 APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR FLAT GLASS LENS REFRACTOR/LENS TYPE
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • COLOR RENDERING INDEX 69
  • ENCLOSURE TYPE IP66
  • MOUNTING TYPE CEILING
  • INTENSITY 2881 LUMEN
  • LAMP LIFE 100000 HR
  • WITH CLOSED CELL SILICONE GASKET, DIE-CAST ALUMINUM LENS FRAME, SEMI SPECULAR ALUMINUM REFLECTOR, MOU
  • HAZXLED MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HAZXLED26CF
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details