RAB Lighting Floodlight Fixture H2VG

Description
17-1/2 INCH W SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BELL FLOODLIGHT FIXTURE (H101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4)
Datasheet
Description
17-1/2 INCH W SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BELL FLOODLIGHT FIXTURE (H101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - H2VG - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
H2VG
Floodlight Fixture H2VG
17-1/2 INCH W SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BELL FLOODLIGHT FIXTURE (H101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4)
  • 17-1/2 INCH W SIZE
  • VERDE GREEN POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • (2) 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 60 DEGREE DISTRIBUTION/BEAM SPREAD
  • APPLICATION WET LOCATION
  • WITH (2) BELL FLOODLIGHT FIXTURE (H101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4)
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number H2VG
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details