RAB Lighting Floodlight Fixture H2A

Description
POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING 0 LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE (2) 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL COLOR BRONZE
Datasheet
Description
POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING 0 LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE (2) 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL COLOR BRONZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - H2A - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
H2A
Floodlight Fixture H2A
POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING 0 LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE (2) 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL COLOR BRONZE
  • POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED ARM MOUNTING
  • 0 LAMP INCLUDED
  • PAR38 MEDIUM BASE LAMP TYPE
  • (2) 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • COLOR BRONZE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number H2A
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details