RAB Lighting Surface Landscape Light H1HH100HQTB

Description
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 9 1/2 INCH L SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
Datasheet
Description
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 9 1/2 INCH L SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - H1HH100HQTB - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
H1HH100HQTB
Surface Landscape Light H1HH100HQTB
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 9 1/2 INCH L SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
  • DIE CAST ALUMINUM MATERIAL
  • 5 5/8 INCH DIA X 9 1/2 INCH L SIZE
  • BLACK FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREAD MOUNTING
  • PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number H1HH100HQTB
Product Name Surface Landscape Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details