RAB Lighting Outdoor Motion Sensor Lampholder Assembly GT500R

Description
UL APPROVAL 120 TO 277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE COLOR BLACK MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN SURGE PROTECTION 6000 V
Datasheet
Description
UL APPROVAL 120 TO 277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE COLOR BLACK MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN SURGE PROTECTION 6000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - GT500R - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
GT500R
Outdoor Motion Sensor Lampholder Assembly GT500R
UL APPROVAL 120 TO 277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE COLOR BLACK MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN SURGE PROTECTION 6000 V
  • UL APPROVAL
  • 120 TO 277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 110 DEGREE SENSOR RANGE
  • COLOR BLACK
  • MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR)
  • SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN
  • SURGE PROTECTION 6000 V
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GT500R
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details