RAB Lighting Lighting Fixture GPLED78W

Description
16 INCH DIA X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 6 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (6) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 7053 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
Datasheet
Description
16 INCH DIA X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 6 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (6) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 7053 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - GPLED78W - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
GPLED78W
Lighting Fixture GPLED78W
16 INCH DIA X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 6 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (6) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 7053 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
  • 16 INCH DIA X 6 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • PARKING GARAGE APPLICATION
  • PENDANT MOUNTING
  • IP65 ENCLOSURE
  • 6 LAMP(S)
  • PENDANT MOUNT LIGHTING FIXTURE
  • LED LAMP TYPE
  • (6) 13 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • 7053 LUMEN INTENSITY
  • SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • COLOR RENDERING INDEX 68
  • WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW
  • GPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GPLED78W
Product Name Lighting Fixture
Application Parking Garage
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details