RAB Lighting Lighting Fixture GPLED52N

Description
16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 4 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (4) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 4242 LUMEN INTENSITY ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
Datasheet
Description
16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 4 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (4) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 4242 LUMEN INTENSITY ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - GPLED52N - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
GPLED52N
Lighting Fixture GPLED52N
16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 4 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (4) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 4242 LUMEN INTENSITY ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
  • 16 INCH DIA X 6 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • PARKING GARAGE APPLICATION
  • PENDANT MOUNTING
  • IP65 ENCLOSURE
  • 4 LAMP(S)
  • PENDANT MOUNT LIGHTING FIXTURE
  • LED LAMP TYPE
  • (4) 13 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • 4242 LUMEN INTENSITY
  • ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW
  • GPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GPLED52N
Product Name Lighting Fixture
Application Parking Garage
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details