GOOSENECK TYPE
2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
LGOOSE[TM] BRAND
ROHS COMPLIANT
APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER
GASKET MATERIAL HIGH TEMPERATURE SILICONE
LAMP LIFE 100000 HR
LIGHT INTENSITY 594 LUMEN
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
MINIMUM STA
GNLED MODEL
RAB Lighting
Done
Datasheet
Description
GOOSENECK TYPE
2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
LGOOSE[TM] BRAND
ROHS COMPLIANT
APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER
GASKET MATERIAL HIGH TEMPERATURE SILICONE
LAMP LIFE 100000 HR
LIGHT INTENSITY 594 LUMEN
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
MINIMUM STA
GNLED MODEL
GOOSENECK TYPE
2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
LGOOSE[TM] BRAND
ROHS COMPLIANT
APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER
GASKET MATERIAL HIGH TEMPERATURE SILICONE
LAMP LIFE 100000 HR
LIGHT INTENSITY 594 LUMEN
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
MINIMUM STA
GNLED MODEL
GOOSENECK TYPE
2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
LGOOSE[TM] BRAND
ROHS COMPLIANT
APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER