RAB Lighting Outdoor Wall Light GNLED13B

Description
GOOSENECK TYPE 29-1/4 INCH D X 30-5/16 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 388 LUMEN COLOR RENDERING INDEX 86 MINIMUM STARTING TEMPERATURE -40 DEG F GNLED MODEL
Datasheet
Description
GOOSENECK TYPE 29-1/4 INCH D X 30-5/16 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 388 LUMEN COLOR RENDERING INDEX 86 MINIMUM STARTING TEMPERATURE -40 DEG F GNLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GNLED13B - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GNLED13B
Outdoor Wall Light GNLED13B
GOOSENECK TYPE 29-1/4 INCH D X 30-5/16 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 388 LUMEN COLOR RENDERING INDEX 86 MINIMUM STARTING TEMPERATURE -40 DEG F GNLED MODEL
  • GOOSENECK TYPE
  • 29-1/4 INCH D X 30-5/16 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LGOOSE[TM] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 388 LUMEN
  • COLOR RENDERING INDEX 86
  • MINIMUM STARTING TEMPERATURE -40 DEG F
  • GNLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GNLED13B
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details