RAB Lighting Outdoor Wall Light GN1LED26NSTW

Description
GOOSENECK TYPE WHITE FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 1604 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 84 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 I
Datasheet
Description
GOOSENECK TYPE WHITE FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 1604 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 84 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GN1LED26NSTW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GN1LED26NSTW
Outdoor Wall Light GN1LED26NSTW
GOOSENECK TYPE WHITE FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 1604 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 84 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 I
  • GOOSENECK TYPE
  • WHITE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • INTENSITY 1604 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 84
  • CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE
  • SURGE PROTECTION RATING 4 KV
  • MOUNTING ARM, O-RING SEAL, SCREW
  • INCLUDES STYLE 1 24 I
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN1LED26NSTW
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details