RAB Lighting Area/Roadway Light GN1LED13NAC11B

Description
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS SCREW MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOSENSOR CONTROL TYPE ROHS COMPLIANT DRIVER INPUT VOLTAGE 15 W LAMP INTENSITY 388 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 86 LAMP LIFE 100000 HR APPLICATION WET LOCATION
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS SCREW MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOSENSOR CONTROL TYPE ROHS COMPLIANT DRIVER INPUT VOLTAGE 15 W LAMP INTENSITY 388 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 86 LAMP LIFE 100000 HR APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - GN1LED13NAC11B - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
GN1LED13NAC11B
Area/Roadway Light GN1LED13NAC11B
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS SCREW MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOSENSOR CONTROL TYPE ROHS COMPLIANT DRIVER INPUT VOLTAGE 15 W LAMP INTENSITY 388 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 86 LAMP LIFE 100000 HR APPLICATION WET LOCATION
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS SCREW MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PHOTOSENSOR CONTROL TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT VOLTAGE 15 W
  • LAMP INTENSITY 388 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 86
  • LAMP LIFE 100000 HR
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN1LED13NAC11B
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details