RAB Lighting Outdoor Ceiling Light GLED26

Description
ROUND TYPE 16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT LAMP INTENSITY 2812 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM APPLICATION WET LOCATION
Datasheet
Description
ROUND TYPE 16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT LAMP INTENSITY 2812 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - GLED26 - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
GLED26
Outdoor Ceiling Light GLED26
ROUND TYPE 16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT LAMP INTENSITY 2812 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM APPLICATION WET LOCATION
  • ROUND TYPE
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • LAMP INTENSITY 2812 LUMEN
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED26
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details