RAB Lighting Floodlight Fixture FZS400QT/PC2

Description
13-3/4 INCH W X 12-5/8 INCH D X 14-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE REFLECTOR MATERIAL ANODIZED ALUMINUM CURRENT RATING 2.2/1.9/1.7 AMPERE INTENSITY 50000 LUMEN RATED LIFE IN HOUR 24000 INCLUDES 277 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet
Description
13-3/4 INCH W X 12-5/8 INCH D X 14-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE REFLECTOR MATERIAL ANODIZED ALUMINUM CURRENT RATING 2.2/1.9/1.7 AMPERE INTENSITY 50000 LUMEN RATED LIFE IN HOUR 24000 INCLUDES 277 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FZS400QT/PC2 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FZS400QT/PC2
Floodlight Fixture FZS400QT/PC2
13-3/4 INCH W X 12-5/8 INCH D X 14-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE REFLECTOR MATERIAL ANODIZED ALUMINUM CURRENT RATING 2.2/1.9/1.7 AMPERE INTENSITY 50000 LUMEN RATED LIFE IN HOUR 24000 INCLUDES 277 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • 13-3/4 INCH W X 12-5/8 INCH D X 14-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • CURRENT RATING 2.2/1.9/1.7 AMPERE
  • INTENSITY 50000 LUMEN
  • RATED LIFE IN HOUR 24000
  • INCLUDES 277 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FZS400QT/PC2
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
View Details