RAB Lighting Floodlight Fixture FZS400/480

Description
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 28500 LAMP HOURS 24000 INPUT WATTAGE 310 W
Datasheet
Description
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 28500 LAMP HOURS 24000 INPUT WATTAGE 310 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FZS400/480 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FZS400/480
Floodlight Fixture FZS400/480
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 28500 LAMP HOURS 24000 INPUT WATTAGE 310 W
  • 13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • 1.3 SQ FT EPA
  • FLOODZILLA[T], RAB[R] BRAND
  • INITIAL LUMENS 28500
  • LAMP HOURS 24000
  • INPUT WATTAGE 310 W
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FZS400/480
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details