13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
1.3 SQ FT EPA
FLOODZILLA[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 33300 LUMEN
BALLAST INPUT WATTAGE 400 W
LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
FZ MODEL
RAB Lighting
Done
Datasheet
Description
13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
1.3 SQ FT EPA
FLOODZILLA[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 33300 LUMEN
BALLAST INPUT WATTAGE 400 W
LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
FZ MODEL
13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
1.3 SQ FT EPA
FLOODZILLA[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 33300 LUMEN
BALLAST INPUT WATTAGE 400 W
LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
FZ MODEL
13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
1.3 SQ FT EPA
FLOODZILLA[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 33300 LUMEN
BALLAST INPUT WATTAGE 400 W
LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS