14-3/4 INCH W X 15-1/2 INCH D X 15-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEXFLOOD XL[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 40000 LUMEN
BALLAST INPUT WATTAGE 450 W
LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
WITH BUTTON PHOTOCELL WIRED FOR 120 V
FXL MODEL
RAB Lighting
Done
Datasheet
Description
14-3/4 INCH W X 15-1/2 INCH D X 15-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEXFLOOD XL[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 40000 LUMEN
BALLAST INPUT WATTAGE 450 W
LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
WITH BUTTON PHOTOCELL WIRED FOR 120 V
FXL MODEL
14-3/4 INCH W X 15-1/2 INCH D X 15-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEXFLOOD XL[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 40000 LUMEN
BALLAST INPUT WATTAGE 450 W
LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
WITH BUTTON PHOTOCELL WIRED FOR 120 V
FXL MODEL
14-3/4 INCH W X 15-1/2 INCH D X 15-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE