RAB Lighting Floodlight Fixture FXLED78TYW

Description
14 INCH LENGTH X 9 INCH WIDTH X 9 INCH HEIGHT SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US), DLC APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 WATT LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE BEAM DISTRIBUTION/BEAM SPREAD 2 SQUARE FOOT EPA LFLOOD[R] BRAND ROHS COMPLIANT CURRENT RATING 0.66 AMP AT 120 VOLT, 0.41 AMP AT 208 VOLT, 0.35 AMP AT 240 VOLT, 0.3 AMP AT 277 VOLT INPUT POWER RATING 77 WATT INTENSITY 6414 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 3000 COLOR RENDER INDEX 82 GASKET MA FXLED MODEL
Datasheet
Description
14 INCH LENGTH X 9 INCH WIDTH X 9 INCH HEIGHT SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US), DLC APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 WATT LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE BEAM DISTRIBUTION/BEAM SPREAD 2 SQUARE FOOT EPA LFLOOD[R] BRAND ROHS COMPLIANT CURRENT RATING 0.66 AMP AT 120 VOLT, 0.41 AMP AT 208 VOLT, 0.35 AMP AT 240 VOLT, 0.3 AMP AT 277 VOLT INPUT POWER RATING 77 WATT INTENSITY 6414 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 3000 COLOR RENDER INDEX 82 GASKET MA FXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED78TYW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED78TYW
Floodlight Fixture FXLED78TYW
14 INCH LENGTH X 9 INCH WIDTH X 9 INCH HEIGHT SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US), DLC APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 WATT LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE BEAM DISTRIBUTION/BEAM SPREAD 2 SQUARE FOOT EPA LFLOOD[R] BRAND ROHS COMPLIANT CURRENT RATING 0.66 AMP AT 120 VOLT, 0.41 AMP AT 208 VOLT, 0.35 AMP AT 240 VOLT, 0.3 AMP AT 277 VOLT INPUT POWER RATING 77 WATT INTENSITY 6414 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 3000 COLOR RENDER INDEX 82 GASKET MA FXLED MODEL
  • 14 INCH LENGTH X 9 INCH WIDTH X 9 INCH HEIGHT SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US), DLC APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 78 WATT LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, WIDE BEAM DISTRIBUTION/BEAM SPREAD
  • 2 SQUARE FOOT EPA
  • LFLOOD[R] BRAND
  • ROHS COMPLIANT
  • CURRENT RATING 0.66 AMP AT 120 VOLT, 0.41 AMP AT 208 VOLT, 0.35 AMP AT 240 VOLT, 0.3 AMP AT 277 VOLT
  • INPUT POWER RATING 77 WATT
  • INTENSITY 6414 LUMEN
  • LIFE IN HOUR 100000
  • COLOR TEMPERATURE IN KELVIN 3000
  • COLOR RENDER INDEX 82
  • GASKET MA
  • FXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED78TYW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details