RAB Lighting Floodlight Fixture FXLED150SFY

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 153 W LAMP INTENSITY 11774 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT T
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 153 W LAMP INTENSITY 11774 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED150SFY - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED150SFY
Floodlight Fixture FXLED150SFY
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 153 W LAMP INTENSITY 11774 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT T
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 153 W
  • LAMP INTENSITY 11774 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIENT T
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED150SFY
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details