RAB Lighting Floodlight Fixture FXLED150SF/D10

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 91.8 DEGREE X 73.5 DEGREE DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 14337 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 157 W REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE WITH DIMMABLE CONTROL FXLED MODEL
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 91.8 DEGREE X 73.5 DEGREE DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 14337 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 157 W REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE WITH DIMMABLE CONTROL FXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED150SF/D10 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED150SF/D10
Floodlight Fixture FXLED150SF/D10
14 INCH W X 9 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 91.8 DEGREE X 73.5 DEGREE DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 14337 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 157 W REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE WITH DIMMABLE CONTROL FXLED MODEL
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, 91.8 DEGREE X 73.5 DEGREE DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • LFLOOD[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 14337 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 157 W
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • WITH DIMMABLE CONTROL
  • FXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED150SF/D10
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details