RAB Lighting Floodlight Fixture FXLED125TN

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 1.12/0.7/0.61/0.52 AMPERE INTENSITY 10749 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACA
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 1.12/0.7/0.61/0.52 AMPERE INTENSITY 10749 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED125TN - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED125TN
Floodlight Fixture FXLED125TN
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 1.12/0.7/0.61/0.52 AMPERE INTENSITY 10749 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACA
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • CURRENT RATING 1.12/0.7/0.61/0.52 AMPERE
  • INTENSITY 10749 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • APPLICATION BUILDING FACA
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED125TN
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details