RAB Lighting Floodlight Fixture FXLED105TN

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 106 W LAMP INTENSITY 9000 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT TE
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 106 W LAMP INTENSITY 9000 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT TE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED105TN - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED105TN
Floodlight Fixture FXLED105TN
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 106 W LAMP INTENSITY 9000 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT TE
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 105 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 106 W
  • LAMP INTENSITY 9000 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIENT TE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED105TN
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details