RAB Lighting Floodlight Fixture FXLED105SFN

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 106 W LAMP INTENSITY 9000 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT TE
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 106 W LAMP INTENSITY 9000 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT TE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED105SFN - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED105SFN
Floodlight Fixture FXLED105SFN
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 106 W LAMP INTENSITY 9000 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT TE
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 105 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 106 W
  • LAMP INTENSITY 9000 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIENT TE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED105SFN
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details