RAB Lighting Floodlight Fixture FXH150TQT

Description
9-3/4 INCH WIDTH X 10-1/2 INCH DEPTH X 15 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED METAL HALIDE MEDIUM BASE LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE 1.1 SQUARE FOOT EPA FLEXFLOOD[R] BRAND FX MODEL
Datasheet
Description
9-3/4 INCH WIDTH X 10-1/2 INCH DEPTH X 15 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED METAL HALIDE MEDIUM BASE LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE 1.1 SQUARE FOOT EPA FLEXFLOOD[R] BRAND FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXH150TQT - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXH150TQT
Floodlight Fixture FXH150TQT
9-3/4 INCH WIDTH X 10-1/2 INCH DEPTH X 15 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED METAL HALIDE MEDIUM BASE LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE 1.1 SQUARE FOOT EPA FLEXFLOOD[R] BRAND FX MODEL
  • 9-3/4 INCH WIDTH X 10-1/2 INCH DEPTH X 15 INCH HEIGHT SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE MEDIUM BASE LAMP TYPE
  • 150 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • 1.1 SQUARE FOOT EPA
  • FLEXFLOOD[R] BRAND
  • FX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXH150TQT
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details