RAB Lighting Floodlight Fixture FXH150TPSQW

Description
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 14000 LUMEN BALLAST INPUT WATTAGE 185 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
Datasheet
Description
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 14000 LUMEN BALLAST INPUT WATTAGE 185 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXH150TPSQW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXH150TPSQW
Floodlight Fixture FXH150TPSQW
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 14000 LUMEN BALLAST INPUT WATTAGE 185 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
  • 9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 1.1 SQ FT EPA
  • FLEXFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 14000 LUMEN
  • BALLAST INPUT WATTAGE 185 W
  • LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • FX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXH150TPSQW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details