RAB Lighting Floodlight Fixture FXH150QTW

Description
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 12500 LUMEN BALLAST INPUT WATTAGE 185 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
Datasheet
Description
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 12500 LUMEN BALLAST INPUT WATTAGE 185 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXH150QTW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXH150QTW
Floodlight Fixture FXH150QTW
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 12500 LUMEN BALLAST INPUT WATTAGE 185 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
  • 9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 1.1 SQ FT EPA
  • FLEXFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 12500 LUMEN
  • BALLAST INPUT WATTAGE 185 W
  • LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • FX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXH150QTW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details