9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEX FLOOD[R] BRAND
INITIAL LUMENS 9000
LAMP HOURS 15000
INPUT WATTAGE 129 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FX MODEL
RAB Lighting
Done
Datasheet
Description
9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEX FLOOD[R] BRAND
INITIAL LUMENS 9000
LAMP HOURS 15000
INPUT WATTAGE 129 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FX MODEL
9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEX FLOOD[R] BRAND
INITIAL LUMENS 9000
LAMP HOURS 15000
INPUT WATTAGE 129 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FX MODEL
9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH