RAB Lighting Floodlight Fixture FX100X

Description
9 3/4 INCH W X 10 1/2 INCH D X 13 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL WALL BRACKET MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEX FLOOD[R] BRAND INITIAL LUMENS 9500 LAMP HOURS 24000 INPUT WATTAGE 115 W FX MODEL
Datasheet
Description
9 3/4 INCH W X 10 1/2 INCH D X 13 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL WALL BRACKET MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEX FLOOD[R] BRAND INITIAL LUMENS 9500 LAMP HOURS 24000 INPUT WATTAGE 115 W FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FX100X - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FX100X
Floodlight Fixture FX100X
9 3/4 INCH W X 10 1/2 INCH D X 13 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL WALL BRACKET MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEX FLOOD[R] BRAND INITIAL LUMENS 9500 LAMP HOURS 24000 INPUT WATTAGE 115 W FX MODEL
  • 9 3/4 INCH W X 10 1/2 INCH D X 13 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • WALL BRACKET MOUNTING
  • R-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 1.1 SQ FT EPA
  • FLEX FLOOD[R] BRAND
  • INITIAL LUMENS 9500
  • LAMP HOURS 24000
  • INPUT WATTAGE 115 W
  • FX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FX100X
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details