RAB Lighting Floodlight Fixture FNS1000SFQT/PCS

Description
23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 140000 LUMEN BALLAST INPUT WATTAGE 1100 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH SWIVEL PHOTOCELL WIRED FOR 120 V FN MODEL
Datasheet
Description
23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 140000 LUMEN BALLAST INPUT WATTAGE 1100 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH SWIVEL PHOTOCELL WIRED FOR 120 V FN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FNS1000SFQT/PCS - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FNS1000SFQT/PCS
Floodlight Fixture FNS1000SFQT/PCS
23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 140000 LUMEN BALLAST INPUT WATTAGE 1100 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH SWIVEL PHOTOCELL WIRED FOR 120 V FN MODEL
  • 23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
  • 4.2 SQ FT EPA
  • FLOODINATOR[TM] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 140000 LUMEN
  • BALLAST INPUT WATTAGE 1100 W
  • LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • WITH SWIVEL PHOTOCELL WIRED FOR 120 V
  • FN MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FNS1000SFQT/PCS
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details