RAB Lighting Floodlight Fixture FNS1000QT/PCS2

Description
23 1/2 INCH W X 10 1/4 INCH D X 28 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[T], RAB[R] BRAND INITIAL LUMENS 140000 LAMP HOURS 20000 INPUT WATTAGE 1100 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 208 TO 240 V
Datasheet
Description
23 1/2 INCH W X 10 1/4 INCH D X 28 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[T], RAB[R] BRAND INITIAL LUMENS 140000 LAMP HOURS 20000 INPUT WATTAGE 1100 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 208 TO 240 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FNS1000QT/PCS2 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FNS1000QT/PCS2
Floodlight Fixture FNS1000QT/PCS2
23 1/2 INCH W X 10 1/4 INCH D X 28 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[T], RAB[R] BRAND INITIAL LUMENS 140000 LAMP HOURS 20000 INPUT WATTAGE 1100 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 208 TO 240 V
  • 23 1/2 INCH W X 10 1/4 INCH D X 28 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD
  • 4.2 SQ FT EPA
  • FLOODINATOR[T], RAB[R] BRAND
  • INITIAL LUMENS 140000
  • LAMP HOURS 20000
  • INPUT WATTAGE 1100 W
  • INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 208 TO 240 V
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FNS1000QT/PCS2
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details