RAB Lighting Floodlight Fixture FFLED80TYB44

Description
11 INCH W X 7.375 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 88 W LAMP INTENSITY 7456 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
Description
11 INCH W X 7.375 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 88 W LAMP INTENSITY 7456 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED80TYB44 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED80TYB44
Floodlight Fixture FFLED80TYB44
11 INCH W X 7.375 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 88 W LAMP INTENSITY 7456 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
  • 11 INCH W X 7.375 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 88 W
  • LAMP INTENSITY 7456 LUMEN
  • COLOR RENDERING INDEX 71
  • COLOR TEMPERATURE 3000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • AMBIENT TEMPERATURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED80TYB44
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details