RAB Lighting Floodlight Fixture FFLED80SF

Description
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 9672 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 72 CRI EFFICACY 109 LPW DRIVER TYPE CONSTANT CURRENT
Description
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 9672 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 72 CRI EFFICACY 109 LPW DRIVER TYPE CONSTANT CURRENT

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED80SF - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED80SF
Floodlight Fixture FFLED80SF
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 9672 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 72 CRI EFFICACY 109 LPW DRIVER TYPE CONSTANT CURRENT
  • 11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE
  • BRONZE POLYESTER POWDER FINISH
  • UL, DLC APPROVAL
  • GROUND MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LIGHT INTENSITY 9672 LUMEN
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 72 CRI
  • EFFICACY 109 LPW
  • DRIVER TYPE CONSTANT CURRENT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED80SF
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details