RAB Lighting Floodlight Fixture FFLED52TNB44

Description
11 INCH W X 7.375 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE INTENSITY 4388 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN
Description
11 INCH W X 7.375 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE INTENSITY 4388 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED52TNB44 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED52TNB44
Floodlight Fixture FFLED52TNB44
11 INCH W X 7.375 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE INTENSITY 4388 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN
  • 11 INCH W X 7.375 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE
  • INTENSITY 4388 LUMEN
  • COLOR RENDERING INDEX 81
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • APPLICATION BUILDING FACADE LIGHTING, SIGN
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED52TNB44
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details