RAB Lighting Floodlight Fixture FFLED52TB44W

Description
11 INCH W X 7.375 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE INTENSITY 5409 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,
Description
11 INCH W X 7.375 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE INTENSITY 5409 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED52TB44W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED52TB44W
Floodlight Fixture FFLED52TB44W
11 INCH W X 7.375 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE INTENSITY 5409 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,
  • 11 INCH W X 7.375 INCH D SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.45/0.27/0.24/0.21 AMPERE
  • INTENSITY 5409 LUMEN
  • COLOR RENDERING INDEX 64
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED52TB44W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details