RAB Lighting Floodlight Fixture FFLED39W

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FFLED MODEL
Datasheet
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39W
Floodlight Fixture FFLED39W
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FFLED MODEL
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • (1) 13 W, (1) 26 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 4596 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 41 W
  • REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 120 V
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details