RAB Lighting Floodlight Fixture FFLED39SFN

Description
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.75 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 41 W LAMP INTENSITY 3902 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
Datasheet
Description
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.75 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 41 W LAMP INTENSITY 3902 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39SFN - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39SFN
Floodlight Fixture FFLED39SFN
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.75 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 41 W LAMP INTENSITY 3902 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
  • 11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 39 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.75 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 41 W
  • LAMP INTENSITY 3902 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • AMBIENT TEMPERATURE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39SFN
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 641952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details