RAB Lighting Floodlight Fixture FFLED39N/PCS

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 3902 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH SWIVEL PHOTOCELL WIRED FOR 120 V FFLED MODEL
Datasheet
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 3902 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH SWIVEL PHOTOCELL WIRED FOR 120 V FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39N/PCS - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39N/PCS
Floodlight Fixture FFLED39N/PCS
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 3902 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH SWIVEL PHOTOCELL WIRED FOR 120 V FFLED MODEL
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • (1) 13 W, (1) 26 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 3902 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • DRIVER INPUT WATTAGE 41 W
  • REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM
  • WITH SWIVEL PHOTOCELL WIRED FOR 120 V
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39N/PCS
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details