RAB Lighting Floodlight Fixture FFLED39

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH THREADED ARM MOUNTING IP65 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA INTENSITY 4596 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR ACCURACY 65 CRI EFFICIENCY 95 PERCENT INPUT POWER RATING 41 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONAT
Datasheet
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH THREADED ARM MOUNTING IP65 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA INTENSITY 4596 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR ACCURACY 65 CRI EFFICIENCY 95 PERCENT INPUT POWER RATING 41 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39
Floodlight Fixture FFLED39
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH THREADED ARM MOUNTING IP65 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA INTENSITY 4596 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR ACCURACY 65 CRI EFFICIENCY 95 PERCENT INPUT POWER RATING 41 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONAT
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH THREADED ARM MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 39 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • INTENSITY 4596 LUMEN
  • LIFE IN HOUR 100000
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR ACCURACY 65 CRI
  • EFFICIENCY 95 PERCENT
  • INPUT POWER RATING 41 W
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONAT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details