RAB Lighting Floodlight Fixture FFLED18Y

Description
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1422 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 22 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM FFLED MODEL
Datasheet
Description
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1422 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 22 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED18Y - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED18Y
Floodlight Fixture FFLED18Y
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1422 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 22 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM FFLED MODEL
  • 8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1422 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 22 W
  • REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED18Y
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details