RAB Lighting Floodlight Fixture FFLED18NMSW

Description
8 5/8 INCH W X 9 INCH D X 8 3/4 INCH H SIZE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING YES LAMP INCLUDED LED LAMP TYPE 18 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD RAB[R] BRAND WITH MINI SENSOR LAMP HOURS 50000 INPUT WATTAGE 22 W GASKET MATERIAL HIGH TEMPERATURE SILICONE
Datasheet
Description
8 5/8 INCH W X 9 INCH D X 8 3/4 INCH H SIZE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING YES LAMP INCLUDED LED LAMP TYPE 18 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD RAB[R] BRAND WITH MINI SENSOR LAMP HOURS 50000 INPUT WATTAGE 22 W GASKET MATERIAL HIGH TEMPERATURE SILICONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED18NMSW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED18NMSW
Floodlight Fixture FFLED18NMSW
8 5/8 INCH W X 9 INCH D X 8 3/4 INCH H SIZE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING YES LAMP INCLUDED LED LAMP TYPE 18 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD RAB[R] BRAND WITH MINI SENSOR LAMP HOURS 50000 INPUT WATTAGE 22 W GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • 8 5/8 INCH W X 9 INCH D X 8 3/4 INCH H SIZE
  • CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • RAB[R] BRAND
  • WITH MINI SENSOR
  • LAMP HOURS 50000
  • INPUT WATTAGE 22 W
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED18NMSW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details