RAB Lighting Floodlight Fixture FFLED18

Description
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD INTENSITY 1681 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR ACCURACY 69 CRI EFFICIENCY 81 PERCENT INPUT POWER RATING 22 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIE
Datasheet
Description
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD INTENSITY 1681 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR ACCURACY 69 CRI EFFICIENCY 81 PERCENT INPUT POWER RATING 22 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED18 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED18
Floodlight Fixture FFLED18
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD INTENSITY 1681 LUMEN LIFE IN HOUR 100000 COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR ACCURACY 69 CRI EFFICIENCY 81 PERCENT INPUT POWER RATING 22 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIE
  • 8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • INTENSITY 1681 LUMEN
  • LIFE IN HOUR 100000
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR ACCURACY 69 CRI
  • EFFICIENCY 81 PERCENT
  • INPUT POWER RATING 22 W
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • AMBIE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED18
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details